Vishay Intertechnology, Inc. RES, 220, 1/10W, TKF, 5%, 0805 CRCW0805221JT

Description
RES, 220, 1/10W, TKF, 5%, 0805
Request a Quote
Description
RES, 220, 1/10W, TKF, 5%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 220, 1/10W, TKF, 5%, 0805 - CRCW0805221JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 220, 1/10W, TKF, 5%, 0805
CRCW0805221JT
RES, 220, 1/10W, TKF, 5%, 0805 CRCW0805221JT
RES, 220, 1/10W, TKF, 5%, 0805

RES, 220, 1/10W, TKF, 5%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805221JT
Product Name RES, 220, 1/10W, TKF, 5%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details