Vishay Intertechnology, Inc. RES 2.21 MOHM 1.0 % 0805S CRCW08052214F

Description
RES 2.21 MOHM 1.0 % 0805S
Request a Quote
Description
RES 2.21 MOHM 1.0 % 0805S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 MOHM 1.0 % 0805S - CRCW08052214F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 MOHM 1.0 % 0805S
CRCW08052214F
RES 2.21 MOHM 1.0 % 0805S CRCW08052214F
RES 2.21 MOHM 1.0 % 0805S

RES 2.21 MOHM 1.0 % 0805S

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052214F
Product Name RES 2.21 MOHM 1.0 % 0805S
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details