VISHAY INTERTECHNOLOGY, INC.
CRCW08052210FRT2 -- 221 OHM 1% 100PPM TF 0805
Vishay Intertechnology, Inc.
221 OHM 1% 100PPM TF 0805
CRCW08052210FRT2
Description
221ohm 1% 100PPM TF 0805
Request a Quote
Email Supplier
Description
221ohm 1% 100PPM TF 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052210FRT2 |
|
Product Name
|
221 OHM 1% 100PPM TF 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
121 ohms
View Details
2 suppliers