Vishay Intertechnology, Inc. RESISTOR, 221 OHM, 1%, 1/10 W CRCW08052210F

Description
RESISTOR, 221ohm, 1%, 1/10 W
Request a Quote
Description
RESISTOR, 221ohm, 1%, 1/10 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 221 OHM, 1%, 1/10 W - CRCW08052210F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 221 OHM, 1%, 1/10 W
CRCW08052210F
RESISTOR, 221 OHM, 1%, 1/10 W CRCW08052210F
RESISTOR, 221ohm, 1%, 1/10 W

RESISTOR, 221ohm, 1%, 1/10 W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052210F
Product Name RESISTOR, 221 OHM, 1%, 1/10 W
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details