Vishay Intertechnology, Inc. Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW0805220RJNEB

Description
Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW0805220RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW0805220RJNEB
Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW0805220RJNEB
Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805220RJNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220RJNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805220RJNEBCT-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805220RJNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220RJNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805220RJNEBTR-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805220RJNEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220RJNEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805220RJNEBDKR-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805220RJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805220RJNEB
Chip Resistor - Surface Mount CRCW0805220RJNEB
RES SMD 220 OHM 5% 1/8W 0805

RES SMD 220 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805220RJNEB 541-CRCW0805220RJNEBCT-ND CRCW0805220RJNEB
Product Name Res Thick Film 0805 220 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data