Vishay Precision Group RES 220 OHM 1/8W 5% 0805 SMD CRCW0805220RJNEA

Description
RES 220ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 220ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/8W 5% 0805 SMD - CRCW0805220RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/8W 5% 0805 SMD
CRCW0805220RJNEA
RES 220 OHM 1/8W 5% 0805 SMD CRCW0805220RJNEA
RES 220ohm 1/8W 5% 0805 SMD

RES 220ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220ADKR-ND
Chip Resistor - Surface Mount 541-220ADKR-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220ACT-ND
Chip Resistor - Surface Mount 541-220ACT-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220ATR-ND
Chip Resistor - Surface Mount 541-220ATR-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 220R, 5%, 0.125W, 0805; Resistance Vishay - 59M6876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.125W, 0805; Resistance Vishay
59M6876
Res, Thick Film, 220R, 5%, 0.125W, 0805; Resistance Vishay 59M6876
RES, THICK FILM, 220R, 5%, 0.125W, 0805; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.125W, 0805; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 65H6683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Vishay
65H6683
Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Vishay 65H6683
RES, THICK FILM, 220R, 5%, 0.125W, 0805, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.125W, 0805, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805220RJNEA 541-220ADKR-ND 59M6876 65H6683
Product Name RES 220 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 220R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 220R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details