Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805220RFKEB

Description
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805220RFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220RFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805220RFKEBDKR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805220RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW0805220RFKEBCT-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805220RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW0805220RFKEBTR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/8watt 220ohms 1% - CRCW0805220RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 220ohms 1%
CRCW0805220RFKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 220ohms 1% CRCW0805220RFKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 220ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 220ohms 1%

Supplier's Site
Res, Aec-Q200, 220R, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5272
Res, Aec-Q200, 220R, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5272
RES, AEC-Q200, 220R, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 220R, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805220RFKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805220RFKEB
Resistors - Chip Resistor - Surface Mount CRCW0805220RFKEB
RES SMD 220 OHM 1% 1/8W 0805

RES SMD 220 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805220RFKEBDKR-ND CRCW0805220RFKEB 84AH5272 CRCW0805220RFKEB
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/8watt 220ohms 1% Res, Aec-Q200, 220R, 1%, 0.125W, 0805 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 (2012 Metric)
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567741P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details