Vishay Precision Group RES 220 OHM .33W 1% 0805 SMD CRCW0805220RFKEAHP

Description
RES 220ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 220ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM .33W 1% 0805 SMD - CRCW0805220RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM .33W 1% 0805 SMD
CRCW0805220RFKEAHP
RES 220 OHM .33W 1% 0805 SMD CRCW0805220RFKEAHP
RES 220ohm .33W 1% 0805 SMD

RES 220ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220TTR-ND
Chip Resistor - Surface Mount 541-220TTR-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220TCT-ND
Chip Resistor - Surface Mount 541-220TCT-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220TDKR-ND
Chip Resistor - Surface Mount 541-220TDKR-ND
220 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive 150V 0.5W Resistor - 52-CRCW0805220RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 150V 0.5W Resistor
52-CRCW0805220RFKEAHP
Automotive 150V 0.5W Resistor 52-CRCW0805220RFKEAHP
0805 Thick Film Resistor, 220R, 1%, 150V, 0.5W, AEC-Q200 Product overview: CRCW0805220RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805220RFKEAH P can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 220R, 1%, 150V, 0.5W, AEC-Q200 Product overview: CRCW0805220RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805220RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1166925-CRCW0805220RFKEAHP
Resistors - Chip Resistor - Surface Mount 1166925-CRCW0805220RFKEAHP
Win Source Part Number: 1166925-CRCW0805220R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 220 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRCW0805220RFKEAHP.; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW0805220RFKEAHPTR -ND,CRCW0805220RFKEA HPCT,CRCW0805220RFKE AHPTR,CRCW0805220RFK EAHPDKR-ND,541-220TC T,CRCW0805220RFKEAHP -ND,541-220TTR,CRCW0 805220RFKEAHPCT-ND,5 41-220TDKR,CRCW08052 20RFKEAHPDKR Base Product Number: CRCW0805

Win Source Part Number: 1166925-CRCW0805220RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW0805220RFKEAHP.;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW0805220RFKEAHPTR-ND,CRCW0805220RFKEAHPCT,CRCW0805220RFKEAHPTR,CRCW0805220RFKEAHPDKR-ND,541-220TCT,CRCW0805220RFKEAHP-ND,541-220TTR,CRCW0805220RFKEAHPCT-ND,541-220TDKR,CRCW0805220RFKEAHPDKR
Base Product Number: CRCW0805

Buy Now Datasheet
Surface Mount Resistors - 8123482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123482
Surface Mount Resistors 8123482
Vishay CRCW0805220RFKEAHP

Vishay CRCW0805220RFKEAHP

Supplier's Site
Surface Mount Resistors - 8123482P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123482P
Surface Mount Resistors 8123482P
Vishay CRCW0805220RFKEAHP

Vishay CRCW0805220RFKEAHP

Supplier's Site
Res, Aec-Q200, 220R, 1%, 0.5W, 0805; Resistance Vishay - 24T7267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 1%, 0.5W, 0805; Resistance Vishay
24T7267
Res, Aec-Q200, 220R, 1%, 0.5W, 0805; Resistance Vishay 24T7267
RES, AEC-Q200, 220R, 1%, 0.5W, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 220R, 1%, 0.5W, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 220R, 1%, 0.5W, 0805; Resistance Vishay - 65AC3428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 1%, 0.5W, 0805; Resistance Vishay
65AC3428
Res, Aec-Q200, 220R, 1%, 0.5W, 0805; Resistance Vishay 65AC3428
RES, AEC-Q200, 220R, 1%, 0.5W, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, 220R, 1%, 0.5W, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0253
Res, 220R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0253
RES, 220R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 220R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805220RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805220RFKEAHP
Chip Resistor - Surface Mount CRCW0805220RFKEAHP
RES SMD 220 OHM 1% 1/2W 0805

RES SMD 220 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805220RFKEAHP 541-220TTR-ND 52-CRCW0805220RFKEAHP 1166925-CRCW0805220RFKEAHP 8123482 8123482P 24T7267 12AC0253 CRCW0805220RFKEAHP
Product Name RES 220 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Automotive 150V 0.5W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Aec-Q200, 220R, 1%, 0.5W, 0805; Resistance Vishay Res, 220R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details