Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805220RFKEAC

Description
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4154-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4154-1-ND
Chip Resistor - Surface Mount 541-4154-1-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4154-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4154-2-ND
Chip Resistor - Surface Mount 541-4154-2-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4154-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4154-6-ND
Chip Resistor - Surface Mount 541-4154-6-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805220RFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805220RFKEAC
Chip Resistor - Surface Mount CRCW0805220RFKEAC
RES 220 OHM 1% 1/8W 0805

RES 220 OHM 1% 1/8W 0805

Supplier's Site Datasheet
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 220Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW0805220RFKEAC - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 220Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW0805220RFKEAC
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 220Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW0805220RFKEAC
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 220Ω 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 220Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 541-4154-1-ND CRCW0805220RFKEAC 17930-CRCW0805220RFKEAC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 220Ω 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details