Vishay Precision Group Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm CRCW0805220RFKEA

Description
Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm - CRCW0805220RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm
CRCW0805220RFKEA
Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm CRCW0805220RFKEA
Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm

Supplier's Site
Surface Mount Resistors - 6791096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791096
Surface Mount Resistors 6791096
Vishay CRCW0805220RFKEA

Vishay CRCW0805220RFKEA

Supplier's Site
Surface Mount Resistors - 1694580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694580
Surface Mount Resistors 1694580
Vishay CRCW0805220RFKEA

Vishay CRCW0805220RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-220CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220CTR-ND
Chip Resistor - Surface Mount 541-220CTR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220CCT-ND
Chip Resistor - Surface Mount 541-220CCT-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220CDKR-ND
Chip Resistor - Surface Mount 541-220CDKR-ND
220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 220R, 1%, 0.125W, 0805; Resistance Vishay - 53K0026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.125W, 0805; Resistance Vishay
53K0026
Res, Thick Film, 220R, 1%, 0.125W, 0805; Resistance Vishay 53K0026
RES, THICK FILM, 220R, 1%, 0.125W, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.125W, 0805; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 220R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0027
Res, Thick Film, 220R, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0027
RES, THICK FILM, 220R, 1%, 0.125W, 0805, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.125W, 0805, REEL; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5469 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5469
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5469
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 220 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805220RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805220RFKEA
Chip Resistor - Surface Mount CRCW0805220RFKEA
RES SMD 220 OHM 1% 1/8W 0805

RES SMD 220 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805220RFKEA 6791096 541-220CTR-ND 53K0026 53K0027 61M5469 CRCW0805220RFKEA
Product Name Thick Film Resistors - SMD 1/8watt 220ohms 1% 100ppm Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 220R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 220R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 220 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details