Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805220MJPEAHR

Description
220 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
220 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805220MJPEAHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220MJPEAHRDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805220MJPEAHRDKR-ND
220 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805220MJPEAHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220MJPEAHRCT-ND
Chip Resistor - Surface Mount 541-CRCW0805220MJPEAHRCT-ND
220 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805220MJPEAHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805220MJPEAHRTR-ND
Chip Resistor - Surface Mount 541-CRCW0805220MJPEAHRTR-ND
220 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res Thick Film 0805 220M Ohm 5% 1/8W ¦500ppm/¦C SMD Paper T/R - CRCW0805220MJPEAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 220M Ohm 5% 1/8W ¦500ppm/¦C SMD Paper T/R
CRCW0805220MJPEAHR
Res Thick Film 0805 220M Ohm 5% 1/8W ¦500ppm/¦C SMD Paper T/R CRCW0805220MJPEAHR
Res Thick Film 0805 220M Ohm 5% 1/8W ¦500ppm/¦C SMD Paper T/R

Res Thick Film 0805 220M Ohm 5% 1/8W ¦500ppm/¦C SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805220MJPEAHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805220MJPEAHR
Resistors - Chip Resistor - Surface Mount CRCW0805220MJPEAHR
RES SMD 220M OHM 5% 1/8W 0805

RES SMD 220M OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805220MJPEAHRDKR-ND CRCW0805220MJPEAHR CRCW0805220MJPEAHR
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 220M Ohm 5% 1/8W ¦500ppm/¦C SMD Paper T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details