Vishay Precision Group Chip Resistor - Surface Mount CRCW0805220KJNEBC

Description
220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805220KJNEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805220KJNEBC-ND
Chip Resistor - Surface Mount CRCW0805220KJNEBC-ND
220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805220KJNEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805220KJNEBC
Chip Resistor - Surface Mount CRCW0805220KJNEBC
RES 220K OHM 5% 1/8W 0805

RES 220K OHM 5% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805-C 200 220K 5% Et5 E3 Rohs Compliant Vishay - 59AC3976 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 200 220K 5% Et5 E3 Rohs Compliant Vishay
59AC3976
D12/crcw0805-C 200 220K 5% Et5 E3 Rohs Compliant Vishay 59AC3976
D12/CRCW0805-C 200 220K 5% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 200 220K 5% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW0805220KJNEBC-ND CRCW0805220KJNEBC 59AC3976
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805-C 200 220K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details