Thick Film Resistors - SMD 1/8watt 220Kohms 5%
220 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,220KOhms,150WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0805220KJNEB | CRCW0805220KJNEB-ND | 65J1703 |
| Product Name | Thick Film Resistors - SMD 1/8watt 220Kohms 5% | Chip Resistor - Surface Mount | Resistor,metal Glaze,220Kohms,150Wv,5+/-% Tol,-200,200Ppm-Tc,0805-Case Rohs Compliant Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805 |
| Resistance Range | 220000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |