Vishay Intertechnology, Inc. RES 220 OHM 5% 0805 CRCW0805220JRT5

Description
RES 220ohm 5% 0805
Request a Quote
Description
RES 220ohm 5% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 5% 0805 - CRCW0805220JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 5% 0805
CRCW0805220JRT5
RES 220 OHM 5% 0805 CRCW0805220JRT5
RES 220ohm 5% 0805

RES 220ohm 5% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805220JRT5
Product Name RES 220 OHM 5% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details