VISHAY INTERTECHNOLOGY, INC.
CRCW0805220JRT1 -- RES 22R 1/10W 5% 0805
Vishay Intertechnology, Inc.
RES 22R 1/10W 5% 0805
CRCW0805220JRT1
Description
RES 22R 1/10W 5% 0805
Request a Quote
Email Supplier
Description
RES 22R 1/10W 5% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805220JRT1 |
|
Product Name
|
RES 22R 1/10W 5% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
147 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details