Vishay Intertechnology, Inc. RES, 22K OHM, 1/8W, 1% CRCW08052202F

Description
RES, 22Kohm, 1/8W, 1%
Request a Quote
Description
RES, 22Kohm, 1/8W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 22K OHM, 1/8W, 1% - CRCW08052202F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 22K OHM, 1/8W, 1%
CRCW08052202F
RES, 22K OHM, 1/8W, 1% CRCW08052202F
RES, 22Kohm, 1/8W, 1%

RES, 22Kohm, 1/8W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052202F
Product Name RES, 22K OHM, 1/8W, 1%
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers