Vishay Intertechnology, Inc. RES 0805 2K20 0.1W 1% 150V 100PPM/C CRCW08052201F100RT1

Description
RES 0805 2K20 0.1W 1% 150V 100PPM/C
Request a Quote
Description
RES 0805 2K20 0.1W 1% 150V 100PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0805 2K20 0.1W 1% 150V 100PPM/C - CRCW08052201F100RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0805 2K20 0.1W 1% 150V 100PPM/C
CRCW08052201F100RT1
RES 0805 2K20 0.1W 1% 150V 100PPM/C CRCW08052201F100RT1
RES 0805 2K20 0.1W 1% 150V 100PPM/C

RES 0805 2K20 0.1W 1% 150V 100PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052201F100RT1
Product Name RES 0805 2K20 0.1W 1% 150V 100PPM/C
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details