Vishay Precision Group CRCW080521R5FKTA CRCW080521R5FKTA

Description
CRCW080521R5FKTA
Request a Quote Datasheet
Description
CRCW080521R5FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080521R5FKTA - CRCW080521R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080521R5FKTA
CRCW080521R5FKTA
CRCW080521R5FKTA CRCW080521R5FKTA
CRCW080521R5FKTA

CRCW080521R5FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW080521R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080521R5FKTA-ND
Chip Resistor - Surface Mount CRCW080521R5FKTA-ND
21.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 21.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4932 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 21.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4932
Resistor, Thick Film, 21.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4932
RESISTOR, THICK FILM, 21.5 OHM, 125mW, 1%, FULL REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 21.5 OHM, 125mW, 1%, FULL REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 21R5, 1%, 0.125W, 0805; Resistance Vishay - 36C9514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.125W, 0805; Resistance Vishay
36C9514
Res, Thick Film, 21R5, 1%, 0.125W, 0805; Resistance Vishay 36C9514
RES, THICK FILM, 21R5, 1%, 0.125W, 0805; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 21R5, 1%, 0.125W, 0805; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080521R5FKTA CRCW080521R5FKTA-ND 07J4932
Product Name CRCW080521R5FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 21.5 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details