Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080521R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4554 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4554
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4554
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4554
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers