Vishay Precision Group Surface Mount Resistors CRCW080521K5FKEA

Description
Vishay CRCW080521K5FKEA
Request a Quote Datasheet
Description
Vishay CRCW080521K5FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791080
Surface Mount Resistors 6791080
Vishay CRCW080521K5FKEA

Vishay CRCW080521K5FKEA

Supplier's Site
Surface Mount Resistors - 1694575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694575
Surface Mount Resistors 1694575
Vishay CRCW080521K5FKEA

Vishay CRCW080521K5FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-21.5KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KCTR-ND
Chip Resistor - Surface Mount 541-21.5KCTR-ND
21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KCDKR-ND
Chip Resistor - Surface Mount 541-21.5KCDKR-ND
21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KCCT-ND
Chip Resistor - Surface Mount 541-21.5KCCT-ND
21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326319-CRCW080521K5FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326319-CRCW080521K5FKEA
Resistors - Chip Resistor - Surface Mount 1326319-CRCW080521K5FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1326319-CRCW080521K5 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 21.5 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-21.5KCCT,541-21. 5KCTR,D12/CRCW0805 100 21K5 1% ET1 E3,541-21.5KCDKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1326319-CRCW080521K5FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 21.5 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-21.5KCCT,541-21.5KCTR,D12/CRCW0805 100 21K5 1% ET1 E3,541-21.5KCDKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 21.5K OHM 1/8W 1% 0805 SMD - CRCW080521K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W 1% 0805 SMD
CRCW080521K5FKEA
RES 21.5K OHM 1/8W 1% 0805 SMD CRCW080521K5FKEA
RES 21.5Kohm 1/8W 1% 0805 SMD

RES 21.5Kohm 1/8W 1% 0805 SMD

Supplier's Site
SMD 0.125W 150V Resistor - 52-CRCW080521K5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 150V Resistor
52-CRCW080521K5FKEA
SMD 0.125W 150V Resistor 52-CRCW080521K5FKEA
0805 Thick Film Resistor, 21.5kR, 1%, 0.125W, 150V, SMD Product overview: CRCW080521K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080521K5FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 21.5kR, 1%, 0.125W, 150V, SMD Product overview: CRCW080521K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080521K5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 21K5, 1%, 0.125W, 0805; Resistance Vishay - 53K0011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.125W, 0805; Resistance Vishay
53K0011
Res, Thick Film, 21K5, 1%, 0.125W, 0805; Resistance Vishay 53K0011
RES, THICK FILM, 21K5, 1%, 0.125W, 0805; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21K5, 1%, 0.125W, 0805; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 21K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0012
Res, Thick Film, 21K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0012
RES, THICK FILM, 21K5, 1%, 0.125W, 0805, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21K5, 1%, 0.125W, 0805, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4553 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4553
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4553
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080521K5FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080521K5FKEA
Chip Resistor - Surface Mount CRCW080521K5FKEA
RES SMD 21.5K OHM 1% 1/8W 0805

RES SMD 21.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791080 541-21.5KCTR-ND 1326319-CRCW080521K5FKEA CRCW080521K5FKEA 52-CRCW080521K5FKEA 53K0011 27W4553 CRCW080521K5FKEA
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 21.5K OHM 1/8W 1% 0805 SMD SMD 0.125W 150V Resistor Res, Thick Film, 21K5, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details