Vishay Precision Group CRCW080521K0FKTA CRCW080521K0FKTA

Description
CRCW080521K0FKTA
Request a Quote Datasheet
Description
CRCW080521K0FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW080521K0FKTA - CRCW080521K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080521K0FKTA
CRCW080521K0FKTA
CRCW080521K0FKTA CRCW080521K0FKTA
CRCW080521K0FKTA

CRCW080521K0FKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080521K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080521K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080521K0FKTACT-ND
RES SMD 21K OHM 1% 1/8W 0805

RES SMD 21K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080521K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080521K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080521K0FKTADKR-ND
RES SMD 21K OHM 1% 1/8W 0805

RES SMD 21K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080521K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080521K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080521K0FKTATR-ND
21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 21K, 1%, 0.125W, 0805; Resistance Vishay - 92B6915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K, 1%, 0.125W, 0805; Resistance Vishay
92B6915
Res, Thick Film, 21K, 1%, 0.125W, 0805; Resistance Vishay 92B6915
RES, THICK FILM, 21K, 1%, 0.125W, 0805; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 21K, 1%, 0.125W, 0805; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site
Res, Thick Film, 21K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4935
Res, Thick Film, 21K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4935
RES, THICK FILM, 21K, 1%, 0.125W, 0805, REEL; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 21K, 1%, 0.125W, 0805, REEL; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080521K0FKTA 541-CRCW080521K0FKTACT-ND 92B6915 07J4935
Product Name CRCW080521K0FKTA Chip Resistor - Surface Mount Res, Thick Film, 21K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 21K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details