Vishay Precision Group Chip Resistor - Surface Mount CRCW080521K0FKEB

Description
21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080521K0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080521K0FKEB-ND
Chip Resistor - Surface Mount CRCW080521K0FKEB-ND
21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 21Kohms 1% - CRCW080521K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 21Kohms 1%
CRCW080521K0FKEB
Thick Film Resistors - SMD 1/8watt 21Kohms 1% CRCW080521K0FKEB
Thick Film Resistors - SMD 1/8watt 21Kohms 1%

Thick Film Resistors - SMD 1/8watt 21Kohms 1%

Supplier's Site
D12/crcw0805 100 21K 1% Et5 E3 Rohs Compliant Vishay - 49P0636 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 21K 1% Et5 E3 Rohs Compliant Vishay
49P0636
D12/crcw0805 100 21K 1% Et5 E3 Rohs Compliant Vishay 49P0636
D12/CRCW0805 100 21K 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 21K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080521K0FKEB-ND CRCW080521K0FKEB 49P0636
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 21Kohms 1% D12/crcw0805 100 21K 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers