Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805215RFKTA

Description
215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805215RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805215RFKTA-ND
Chip Resistor - Surface Mount CRCW0805215RFKTA-ND
215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0805215RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0805215RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0805215RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 215R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4938
Res, Thick Film, 215R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4938
RES, THICK FILM, 215R, 1%, 0.125W, 0805, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 215R, 1%, 0.125W, 0805, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805215RFKTA-ND CRCW0805215RFKTA 07J4938
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 215R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details