Vishay Precision Group Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm CRCW0805215KFKTA

Description
Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm - CRCW0805215KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm
CRCW0805215KFKTA
Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm CRCW0805215KFKTA
Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805215KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805215KFKTA-ND
Chip Resistor - Surface Mount CRCW0805215KFKTA-ND
215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 215Kohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J4941 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 215Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J4941
Resistor, Thick Film, 215Kohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J4941
RESISTOR, THICK FILM, 215KOHM, 125mW, 1%, FULL REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 215KOHM, 125mW, 1%, FULL REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805215KFKTA CRCW0805215KFKTA-ND 07J4941
Product Name Thick Film Resistors - SMD 1/8watt 215Kohms 1% 100ppm Chip Resistor - Surface Mount Resistor, Thick Film, 215Kohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 215000 ohms 215000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details