Vishay Precision Group Chip Resistor - Surface Mount CRCW0805215KFKEA

Description
215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-215KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215KCDKR-ND
Chip Resistor - Surface Mount 541-215KCDKR-ND
215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215KCTR-ND
Chip Resistor - Surface Mount 541-215KCTR-ND
215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215KCCT-ND
Chip Resistor - Surface Mount 541-215KCCT-ND
215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0805215KFKEA - CRCW0805215KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805215KFKEA
CRCW0805215KFKEA
CRCW0805215KFKEA CRCW0805215KFKEA
CRCW0805215KFKEA

CRCW0805215KFKEA

Supplier's Site
Surface Mount Resistors - 6791074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791074
Surface Mount Resistors 6791074
Vishay CRCW0805215KFKEA

Vishay CRCW0805215KFKEA

Supplier's Site
Surface Mount Resistors - 1694573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694573
Surface Mount Resistors 1694573
Vishay CRCW0805215KFKEA

Vishay CRCW0805215KFKEA

Supplier's Site
Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Vishay - 53K0017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Vishay
53K0017
Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Vishay 53K0017
RES, THICK FILM, 215K, 1%, 0.125W, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215K, 1%, 0.125W, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 215K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4383
Res, Thick Film, 215K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4383
RES, THICK FILM, 215K, 1%, 0.125W, 0805, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215K, 1%, 0.125W, 0805, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4558 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4558
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4558
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 215 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 215 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-215KCDKR-ND CRCW0805215KFKEA 6791074 53K0017 27W4558
Product Name Chip Resistor - Surface Mount CRCW0805215KFKEA Surface Mount Resistors Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 215 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details