Vishay Intertechnology, Inc. RES-2.15K 0.1W 1% THICK FILM CRCW08052151F

Description
RES-2.15K 0.1W 1% THICK FILM
Request a Quote
Description
RES-2.15K 0.1W 1% THICK FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-2.15K 0.1W 1% THICK FILM - CRCW08052151F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-2.15K 0.1W 1% THICK FILM
CRCW08052151F
RES-2.15K 0.1W 1% THICK FILM CRCW08052151F
RES-2.15K 0.1W 1% THICK FILM

RES-2.15K 0.1W 1% THICK FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052151F
Product Name RES-2.15K 0.1W 1% THICK FILM
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers