Vishay Precision Group Thick Film Resistors - SMD 1/8watt 210ohms 1% CRCW0805210RFKTA

Description
Thick Film Resistors - SMD 1/8watt 210ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 210ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 210ohms 1% - CRCW0805210RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 210ohms 1%
CRCW0805210RFKTA
Thick Film Resistors - SMD 1/8watt 210ohms 1% CRCW0805210RFKTA
Thick Film Resistors - SMD 1/8watt 210ohms 1%

Thick Film Resistors - SMD 1/8watt 210ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805210RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805210RFKTA-ND
Chip Resistor - Surface Mount CRCW0805210RFKTA-ND
210 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 210R, 1%, 0.125W, 0805; Resistance Vishay - 27C3338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210R, 1%, 0.125W, 0805; Resistance Vishay
27C3338
Res, Thick Film, 210R, 1%, 0.125W, 0805; Resistance Vishay 27C3338
RES, THICK FILM, 210R, 1%, 0.125W, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 210R, 1%, 0.125W, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site
Res, Thick Film, 210R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4933
Res, Thick Film, 210R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4933
RES, THICK FILM, 210R, 1%, 0.125W, 0805, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 210R, 1%, 0.125W, 0805, REEL; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Crcw0805 210 1% 100 Rt1 Rohs Compliant Vishay - 81AC7818 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 210 1% 100 Rt1 Rohs Compliant Vishay
81AC7818
Crcw0805 210 1% 100 Rt1 Rohs Compliant Vishay 81AC7818
CRCW0805 210 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 210 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805210RFKTA CRCW0805210RFKTA-ND 27C3338 07J4933 81AC7818
Product Name Thick Film Resistors - SMD 1/8watt 210ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 210R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 210R, 1%, 0.125W, 0805, Reel; Resistance Vishay Crcw0805 210 1% 100 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 210 ohms 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers