Vishay Intertechnology, Inc. RES, 21.0K 1%, 0805 CRCW08052102FRT1

Description
RES, 21.0K 1%, 0805
Request a Quote
Description
RES, 21.0K 1%, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 21.0K 1%, 0805 - CRCW08052102FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 21.0K 1%, 0805
CRCW08052102FRT1
RES, 21.0K 1%, 0805 CRCW08052102FRT1
RES, 21.0K 1%, 0805

RES, 21.0K 1%, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052102FRT1
Product Name RES, 21.0K 1%, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers