Vishay Intertechnology, Inc. RES, TF, 21K, 1%, 1/10W, 0805 CRCW08052102F

Description
RES, TF, 21K, 1%, 1/10W, 0805
Request a Quote
Description
RES, TF, 21K, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 21K, 1%, 1/10W, 0805 - CRCW08052102F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 21K, 1%, 1/10W, 0805
CRCW08052102F
RES, TF, 21K, 1%, 1/10W, 0805 CRCW08052102F
RES, TF, 21K, 1%, 1/10W, 0805

RES, TF, 21K, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052102F
Product Name RES, TF, 21K, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers