Vishay Precision Group Chip Resistor - Surface Mount CRCW080520R5FKEA

Description
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20.5CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5CTR-ND
Chip Resistor - Surface Mount 541-20.5CTR-ND
20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 20.5 OHM 1/8W 1% 0805 SMD - CRCW080520R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/8W 1% 0805 SMD
CRCW080520R5FKEA
RES 20.5 OHM 1/8W 1% 0805 SMD CRCW080520R5FKEA
RES 20.5ohm 1/8W 1% 0805 SMD

RES 20.5ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 20R5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4373
Res, Thick Film, 20R5, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4373
RES, THICK FILM, 20R5, 1%, 0.125W, 0805, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R5, 1%, 0.125W, 0805, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20R5, 1%, 0.125W, 0805; Resistance Vishay - 53K0003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R5, 1%, 0.125W, 0805; Resistance Vishay
53K0003
Res, Thick Film, 20R5, 1%, 0.125W, 0805; Resistance Vishay 53K0003
RES, THICK FILM, 20R5, 1%, 0.125W, 0805; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R5, 1%, 0.125W, 0805; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-20.5CTR-ND CRCW080520R5FKEA 42K4373
Product Name Chip Resistor - Surface Mount RES 20.5 OHM 1/8W 1% 0805 SMD Res, Thick Film, 20R5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details