Vishay Precision Group Chip Resistor - Surface Mount CRCW080520R0JNTA

Description
20 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080520R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080520R0JNTA-ND
Chip Resistor - Surface Mount CRCW080520R0JNTA-ND
20 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 20ohms 5% - CRCW080520R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 20ohms 5%
CRCW080520R0JNTA
Thick Film Resistors - SMD 1/8watt 20ohms 5% CRCW080520R0JNTA
Thick Film Resistors - SMD 1/8watt 20ohms 5%

Thick Film Resistors - SMD 1/8watt 20ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080520R0JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080520R0JNTA
Chip Resistor - Surface Mount CRCW080520R0JNTA
RES SMD 20 OHM 5% 1/8W 0805

RES SMD 20 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Vishay - 48F4429 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Vishay
48F4429
Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Vishay 48F4429
RES, THICK FILM, 20R, 5%, 0.125W, 0805; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

RES, THICK FILM, 20R, 5%, 0.125W, 0805; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW080520R0JNTA-ND CRCW080520R0JNTA CRCW080520R0JNTA 48F4429
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 20ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 20R, 5%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers