The Vishay CRCW0805-HP thick film chip resistor is designed for high power applications, featuring a resistance value of 20 ohms with a tolerance of ±1%. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications where reliability and stability are critical. The resistor has a power rating of 500 mW and can operate within a temperature range of -55 °C to +155 °C. It exhibits excellent pulse load capability and is RoHS compliant. The device is packaged in a standard 0805 case size, facilitating easy integration into various electronic circuits.
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
20 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
20 Ohm 1% 0.5W 0805 SMD Chip Resistor AEC-Q200 Product overview: CRCW080520R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 20 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 20 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520R0FKEAH
RES 20.0ohm .33W 1% 0805 SMD
RES, AEC-Q200, THICK FILM, 20R, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 20R, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-20.0TTR-ND | 52-CRCW080520R0FKEAHP | CRCW080520R0FKEAHP | 24T7262 |
| Product Name | Chip Resistor - Surface Mount | Automotive SMD 20 Ohm 0.5W Resistor | RES 20.0 OHM .33W 1% 0805 SMD | Res, Aec-Q200, Thick Film, 20R, 0805; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 [2012 Metric] | |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | 20 ohms |