Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080520R0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4548 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4548
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4548
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 27AC2338 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
27AC2338
Resistance Vishay 27AC2338
Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3455 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3455
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3455
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 27W4548 27AC2338
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details