Vishay Precision Group Chip Resistor - Surface Mount CRCW080520R0FKEA

Description
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0CCT-ND
Chip Resistor - Surface Mount 541-20.0CCT-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0CTR-ND
Chip Resistor - Surface Mount 541-20.0CTR-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0CDKR-ND
Chip Resistor - Surface Mount 541-20.0CDKR-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... - CRCW080520R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...
CRCW080520R0FKEA
Thick Film ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... CRCW080520R0FKEA
Thick Film ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Thick Film ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125...

Supplier's Site
Res, Thick Film, 20R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4372
Res, Thick Film, 20R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4372
RES, THICK FILM, 20R, 1%, 0.125W, 0805, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.125W, 0805, REEL; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20R, 1%, 0.125W, 0805; Resistance Vishay - 52K9999 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 0.125W, 0805; Resistance Vishay
52K9999
Res, Thick Film, 20R, 1%, 0.125W, 0805; Resistance Vishay 52K9999
RES, THICK FILM, 20R, 1%, 0.125W, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 0.125W, 0805; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080520R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080520R0FKEA
Chip Resistor - Surface Mount CRCW080520R0FKEA
RES SMD 20 OHM 1% 1/8W 0805

RES SMD 20 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-20.0CCT-ND CRCW080520R0FKEA 42K4372 52K9999 CRCW080520R0FKEA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.125... Res, Thick Film, 20R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 20R, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details