Vishay Precision Group Chip Resistor - Surface Mount CRCW080520K5FKTA

Description
20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080520K5FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080520K5FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080520K5FKTATR-ND
20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080520K5FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080520K5FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080520K5FKTADKR-ND
RES SMD 20.5K OHM 1% 1/8W 0805

RES SMD 20.5K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080520K5FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080520K5FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080520K5FKTACT-ND
RES SMD 20.5K OHM 1% 1/8W 0805

RES SMD 20.5K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 20.5Kohms 1% 100ppm - CRCW080520K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 20.5Kohms 1% 100ppm
CRCW080520K5FKTA
Thick Film Resistors - SMD 1/8watt 20.5Kohms 1% 100ppm CRCW080520K5FKTA
Thick Film Resistors - SMD 1/8watt 20.5Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 20.5Kohms 1% 100ppm

Supplier's Site
Res, Thick Film, 20K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4928
Res, Thick Film, 20K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4928
RES, THICK FILM, 20K5, 1%, 0.125W, 0805, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 20K5, 1%, 0.125W, 0805, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080520K5FKTATR-ND CRCW080520K5FKTA 07J4928
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 20.5Kohms 1% 100ppm Res, Thick Film, 20K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD685GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers