Vishay Precision Group RES 20.5K OHM 1/8W 1% 0805 SMD CRCW080520K5FKEA

Description
RES 20.5Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 20.5Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/8W 1% 0805 SMD - CRCW080520K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/8W 1% 0805 SMD
CRCW080520K5FKEA
RES 20.5K OHM 1/8W 1% 0805 SMD CRCW080520K5FKEA
RES 20.5Kohm 1/8W 1% 0805 SMD

RES 20.5Kohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6791070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791070
Surface Mount Resistors 6791070
Vishay CRCW080520K5FKEA

Vishay CRCW080520K5FKEA

Supplier's Site
Surface Mount Resistors - 1694572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694572
Surface Mount Resistors 1694572
Vishay CRCW080520K5FKEA

Vishay CRCW080520K5FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-20.5KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5KCTR-ND
Chip Resistor - Surface Mount 541-20.5KCTR-ND
20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5KCCT-ND
Chip Resistor - Surface Mount 541-20.5KCCT-ND
20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5KCDKR-ND
Chip Resistor - Surface Mount 541-20.5KCDKR-ND
20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150V Resistor - 52-CRCW080520K5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW080520K5FKEA
SMD 150V Resistor 52-CRCW080520K5FKEA
0805 20.5kR 1% 150V Thick Film SMD Resistor Product overview: CRCW080520K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520K5FKEA can be used for catalog matching and distributor lookup.

0805 20.5kR 1% 150V Thick Film SMD Resistor Product overview: CRCW080520K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520K5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 20K5, 1%, 0.125W, 0805; Resistance Vishay - 52K9997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.125W, 0805; Resistance Vishay
52K9997
Res, Thick Film, 20K5, 1%, 0.125W, 0805; Resistance Vishay 52K9997
RES, THICK FILM, 20K5, 1%, 0.125W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K5, 1%, 0.125W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20K5, 1%, 0.125W, 0805, Reel; Resistance Vishay - 52K9998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.125W, 0805, Reel; Resistance Vishay
52K9998
Res, Thick Film, 20K5, 1%, 0.125W, 0805, Reel; Resistance Vishay 52K9998
RES, THICK FILM, 20K5, 1%, 0.125W, 0805, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K5, 1%, 0.125W, 0805, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4547 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4547
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4547
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20.5 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 20.5kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW080520K5FKEA - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 20.5kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW080520K5FKEA
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 20.5kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW080520K5FKEA
125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 20.5kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 20.5kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080520K5FKEA 6791070 541-20.5KCTR-ND 52-CRCW080520K5FKEA 52K9997 27W4547 17930-CRCW080520K5FKEA
Product Name RES 20.5K OHM 1/8W 1% 0805 SMD Surface Mount Resistors Chip Resistor - Surface Mount SMD 150V Resistor Res, Thick Film, 20K5, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20.5 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 125mW Thick Film Resistors 200V ±1% ±100ppm/℃ -55℃~+155℃ 20.5kΩ 0805 Chip Resistor - Surface Mount ROHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms 20500 ohms 20500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details