Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 20Kohms 1% CRCW080520K0FKTC

Description
Thick Film Resistors - SMD 1/8watt 20Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 20Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 20Kohms 1% - CRCW080520K0FKTC - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 20Kohms 1%
CRCW080520K0FKTC
Thick Film Resistors - SMD 1/8watt 20Kohms 1% CRCW080520K0FKTC
Thick Film Resistors - SMD 1/8watt 20Kohms 1%

Thick Film Resistors - SMD 1/8watt 20Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080520K0FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080520K0FKTC-ND
Chip Resistor - Surface Mount CRCW080520K0FKTC-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080520K0FKTC CRCW080520K0FKTC-ND
Product Name Thick Film Resistors - SMD 1/8watt 20Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details