Vishay Precision Group Chip Resistor - Surface Mount CRCW080520K0FKTA

Description
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3021-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3021-2-ND
Chip Resistor - Surface Mount 541-3021-2-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3021-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3021-6-ND
Chip Resistor - Surface Mount 541-3021-6-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3021-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3021-1-ND
Chip Resistor - Surface Mount 541-3021-1-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080520K0FKTA - CRCW080520K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080520K0FKTA
CRCW080520K0FKTA
CRCW080520K0FKTA CRCW080520K0FKTA
CRCW080520K0FKTA

CRCW080520K0FKTA

Supplier's Site
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 05F1512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Vishay
05F1512
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Vishay 05F1512
RES, THICK FILM, 20K, 1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 20K, 1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 31AC6373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
31AC6373
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 31AC6373
RES, 20K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: No

RES, 20K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: No

Supplier's Site Datasheet
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay - 11AC2859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
11AC2859
Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay 11AC2859
RES, 20K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: No

RES, 20K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20kohm; Product Range:CRCW Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3021-2-ND CRCW080520K0FKTA 05F1512 31AC6373
Product Name Chip Resistor - Surface Mount CRCW080520K0FKTA Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, 20K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details