Vishay Precision Group Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1% CRCW080520K0FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1% - CRCW080520K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1%
CRCW080520K0FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1% CRCW080520K0FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080520K0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080520K0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080520K0FKEBCT-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080520K0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080520K0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080520K0FKEBTR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Vishay - 65J1661 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Vishay
65J1661
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Vishay 65J1661
RES, THICK FILM, 20K, 1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 83R8249 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Vishay
83R8249
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Vishay 83R8249
RES, THICK FILM, 20K, 1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080520K0FKEB 541-CRCW080520K0FKEBCT-ND 65J1661 83R8249
Product Name Vishay/DaleThick Film Resistors - SMD 1/8watt 20Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details