Vishay Intertechnology, Inc. SMD 8W Resistor CRCW080520K0DHEAP

Description
RES SMD 20K OHM 0.5% 1/8W 0805 Product overview: CRCW080520K0DHEAP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520K0DHEAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 20K OHM 0.5% 1/8W 0805 Product overview: CRCW080520K0DHEAP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520K0DHEAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-CRCW080520K0DHEAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW080520K0DHEAP
SMD 8W Resistor 52-CRCW080520K0DHEAP
RES SMD 20K OHM 0.5% 1/8W 0805 Product overview: CRCW080520K0DHEAP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520K0DHEAP can be used for catalog matching and distributor lookup.

RES SMD 20K OHM 0.5% 1/8W 0805 Product overview: CRCW080520K0DHEAP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080520K0DHEAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 20K OHM 1/8W .5% 0805 SMD - CRCW080520K0DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/8W .5% 0805 SMD
CRCW080520K0DHEAP
RES 20K OHM 1/8W .5% 0805 SMD CRCW080520K0DHEAP
RES 20Kohm 1/8W .5% 0805 SMD

RES 20Kohm 1/8W .5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20KAZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KAZCT-ND
Chip Resistor - Surface Mount 541-20KAZCT-ND
20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20KAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KAZDKR-ND
Chip Resistor - Surface Mount 541-20KAZDKR-ND
20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20KAZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KAZTR-ND
Chip Resistor - Surface Mount 541-20KAZTR-ND
20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080520K0DHEAP
915895-CRCW080520K0DHEAP
Chip Resistor - Surface Mount - CRCW080520K0DHEAP 915895-CRCW080520K0DHEAP
Manufacturer: Vishay Win Source Part Number: 915895-CRCW080520K0D HEAP Series: CRCW-P Operating Temperature Range: -55°C ~ 155°C Features: 20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-20KAZDKR, 541-20KAZTR, 541-20KAZCT

Manufacturer: Vishay
Win Source Part Number: 915895-CRCW080520K0DHEAP
Series: CRCW-P
Operating Temperature Range: -55°C ~ 155°C
Features: 20 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-20KAZDKR, 541-20KAZTR, 541-20KAZCT

Buy Now Datasheet
RES SMD 20K OHM 0.5% 1/8W 0805 - 873-CRCW080520K0DHEAP - Utmel Electronic Limited
Hong Kong, China
RES SMD 20K OHM 0.5% 1/8W 0805
873-CRCW080520K0DHEAP
RES SMD 20K OHM 0.5% 1/8W 0805 873-CRCW080520K0DHEAP
RES SMD 20K OHM 0.5% 1/8W 0805

RES SMD 20K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW080520K0DHEAP CRCW080520K0DHEAP 541-20KAZCT-ND 915895-CRCW080520K0DHEAP 873-CRCW080520K0DHEAP
Product Name SMD 8W Resistor RES 20K OHM 1/8W .5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW080520K0DHEAP RES SMD 20K OHM 0.5% 1/8W 0805
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data