Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805205RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0805205RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0805205RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0805205RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805205RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805205RFKTA-ND
Chip Resistor - Surface Mount CRCW0805205RFKTA-ND
205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 205R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4926 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4926
Res, Thick Film, 205R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4926
RES, THICK FILM, 205R, 1%, 0.125W, 0805, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 205R, 1%, 0.125W, 0805, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805205RFKTA CRCW0805205RFKTA-ND 07J4926
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 205R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers