Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805205RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805205RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805205RFKEA
Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805205RFKEA
Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1163264-CRCW0805205RFKEA
Resistors - Chip Resistor - Surface Mount 1163264-CRCW0805205RFKEA
Win Source Part Number: 1163264-CRCW0805205R FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 205 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRCW0805205RFKEA.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D12/CRCW0805 100 205R 1% ET1 E3,541-205CCT,541-20 5CDKR,541-205CTR Base Product Number: CRCW0805

Win Source Part Number: 1163264-CRCW0805205RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 205 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW0805205RFKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D12/CRCW0805 100 205R 1% ET1 E3,541-205CCT,541-205CDKR,541-205CTR
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205CTR-ND
Chip Resistor - Surface Mount 541-205CTR-ND
205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205CDKR-ND
Chip Resistor - Surface Mount 541-205CDKR-ND
205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205CCT-ND
Chip Resistor - Surface Mount 541-205CCT-ND
205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 125mW 150V Resistor - 52-CRCW0805205RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW0805205RFKEA
Automotive 125mW 150V Resistor 52-CRCW0805205RFKEA
0805 Thick Film Resistor, 205R, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805205RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805205RFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 205R, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW0805205RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805205RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 205 Ohm, 125Mw, 1%; Resistance Vishay - 53K0009 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 205 Ohm, 125Mw, 1%; Resistance Vishay
53K0009
Thick Film Resistor, 205 Ohm, 125Mw, 1%; Resistance Vishay 53K0009
THICK FILM RESISTOR, 205 OHM, 125mW, 1%; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

THICK FILM RESISTOR, 205 OHM, 125mW, 1%; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 205R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4377
Res, Thick Film, 205R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4377
RES, THICK FILM, 205R, 1%, 0.125W, 0805, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 205R, 1%, 0.125W, 0805, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805205RFKEA 1163264-CRCW0805205RFKEA 541-205CTR-ND 52-CRCW0805205RFKEA 53K0009 42K4377
Product Name Thick Film ResistorSeries:CRCW; Resistance:205ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive 125mW 150V Resistor Thick Film Resistor, 205 Ohm, 125Mw, 1%; Resistance Vishay Res, Thick Film, 205R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 205 ohms 205 ohms 205 ohms 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers