205 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 205Kohm .33W 1% 0805 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0805205KFKEAHP-ND | CRCW0805205KFKEAHP |
| Product Name | Chip Resistor - Surface Mount | RES 205K OHM .33W 1% 0805 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Tolerance | 1 +/- % | 1 +/- % |