Vishay Intertechnology, Inc. RES, TF, S, 0805, 205K, 15, 1/10W CRCW08052053FRT1

Description
RES, TF, S, 0805, 205K, 15, 1/10W
Request a Quote
Description
RES, TF, S, 0805, 205K, 15, 1/10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, S, 0805, 205K, 15, 1/10W - CRCW08052053FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, S, 0805, 205K, 15, 1/10W
CRCW08052053FRT1
RES, TF, S, 0805, 205K, 15, 1/10W CRCW08052053FRT1
RES, TF, S, 0805, 205K, 15, 1/10W

RES, TF, S, 0805, 205K, 15, 1/10W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052053FRT1
Product Name RES, TF, S, 0805, 205K, 15, 1/10W
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details