Vishay Intertechnology, Inc. RES, TF, 205, 1%, 1/10W, 0805 CRCW08052050FRT1

Description
RES, TF, 205, 1%, 1/10W, 0805
Request a Quote
Description
RES, TF, 205, 1%, 1/10W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 205, 1%, 1/10W, 0805 - CRCW08052050FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 205, 1%, 1/10W, 0805
CRCW08052050FRT1
RES, TF, 205, 1%, 1/10W, 0805 CRCW08052050FRT1
RES, TF, 205, 1%, 1/10W, 0805

RES, TF, 205, 1%, 1/10W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052050FRT1
Product Name RES, TF, 205, 1%, 1/10W, 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers