VISHAY INTERTECHNOLOGY, INC.
CRCW0805203J -- RESIS, 20K OHM, 5%, 0805
Vishay Intertechnology, Inc.
RESIS, 20K OHM, 5%, 0805
CRCW0805203J
Description
RESIS, 20Kohm, 5%, 0805
Request a Quote
Email Supplier
Description
RESIS, 20Kohm, 5%, 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805203J |
|
Product Name
|
RESIS, 20K OHM, 5%, 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1180 ohms
View Details
2 suppliers