Vishay Intertechnology, Inc. RES MFLM 2K 0.1W 5% SMT0805 CRCW0805202JRT1

Description
RES MFLM 2K 0.1W 5% SMT0805
Request a Quote
Description
RES MFLM 2K 0.1W 5% SMT0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MFLM 2K 0.1W 5% SMT0805 - CRCW0805202JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MFLM 2K 0.1W 5% SMT0805
CRCW0805202JRT1
RES MFLM 2K 0.1W 5% SMT0805 CRCW0805202JRT1
RES MFLM 2K 0.1W 5% SMT0805

RES MFLM 2K 0.1W 5% SMT0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805202JRT1
Product Name RES MFLM 2K 0.1W 5% SMT0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details