Vishay Intertechnology, Inc. RES 200 OHM 1/10W 5% 0805 SMD CRCW0805201JT

Description
RES 200ohm 1/10W 5% 0805 SMD
Request a Quote
Description
RES 200ohm 1/10W 5% 0805 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/10W 5% 0805 SMD - CRCW0805201JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W 5% 0805 SMD
CRCW0805201JT
RES 200 OHM 1/10W 5% 0805 SMD CRCW0805201JT
RES 200ohm 1/10W 5% 0805 SMD

RES 200ohm 1/10W 5% 0805 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805201JT
Product Name RES 200 OHM 1/10W 5% 0805 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers