Vishay Intertechnology, Inc. RES 200R .1W 5% 805 CRCW0805201JRT6

Description
RES 200R .1W 5% 805
Request a Quote
Description
RES 200R .1W 5% 805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 200R .1W 5% 805 - CRCW0805201JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200R .1W 5% 805
CRCW0805201JRT6
RES 200R .1W 5% 805 CRCW0805201JRT6
RES 200R .1W 5% 805

RES 200R .1W 5% 805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805201JRT6
Product Name RES 200R .1W 5% 805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details