Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm CRCW0805200RJNTA

Description
Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm - CRCW0805200RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm
CRCW0805200RJNTA
Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm CRCW0805200RJNTA
Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm

Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805200RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805200RJNTA-ND
Chip Resistor - Surface Mount CRCW0805200RJNTA-ND
200 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0805200RJNTA CRCW0805200RJNTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 200ohms 5% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details